ITT Cannon Plug Strain Relief Hood, 6 Position, Nylon; Accessory Type Itt Cannon TST06AH00

Description
PLUG STRAIN RELIEF HOOD, 6 POSITION, NYLON; Accessory Type:Strain Relief Hood; For Use With:Snap Together Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes
Description
PLUG STRAIN RELIEF HOOD, 6 POSITION, NYLON; Accessory Type:Strain Relief Hood; For Use With:Snap Together Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Strain Relief Hood, 6 Position, Nylon; Accessory Type Itt Cannon - 03M2826 - Newark, An Avnet Company
Chicago, IL, United States
Plug Strain Relief Hood, 6 Position, Nylon; Accessory Type Itt Cannon
03M2826
Plug Strain Relief Hood, 6 Position, Nylon; Accessory Type Itt Cannon 03M2826
PLUG STRAIN RELIEF HOOD, 6 POSITION, NYLON; Accessory Type:Strain Relief Hood; For Use With:Snap Together Rectangular Plug Connectors; No. of Positions:6Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

PLUG STRAIN RELIEF HOOD, 6 POSITION, NYLON; Accessory Type:Strain Relief Hood; For Use With:Snap Together Rectangular Plug Connectors; No. of Positions:6Positions; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03M2826
Product Name Plug Strain Relief Hood, 6 Position, Nylon; Accessory Type Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 201843-1 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details