TE Connectivity Circular Clamp, 13.5Mm, Aluminium; Connector Shell Size Raychem Te Connectivity 209M408-19B

Description
CIRCULAR CLAMP, 13.5MM, ALUMINIUM; Connector Shell Size:9/A; Cable Diameter Max:13.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-39888 Series III & IV RoHS Compliant: No
Description
CIRCULAR CLAMP, 13.5MM, ALUMINIUM; Connector Shell Size:9/A; Cable Diameter Max:13.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-39888 Series III & IV RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, 13.5Mm, Aluminium; Connector Shell Size Raychem Te Connectivity - 44M9675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, 13.5Mm, Aluminium; Connector Shell Size Raychem Te Connectivity
44M9675
Circular Clamp, 13.5Mm, Aluminium; Connector Shell Size Raychem Te Connectivity 44M9675
CIRCULAR CLAMP, 13.5MM, ALUMINIUM; Connector Shell Size:9/A; Cable Diameter Max:13.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-39888 Series III & IV RoHS Compliant: No

CIRCULAR CLAMP, 13.5MM, ALUMINIUM; Connector Shell Size:9/A; Cable Diameter Max:13.5mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-39888 Series III & IV RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 44M9675
Product Name Circular Clamp, 13.5Mm, Aluminium; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308348-9 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822740 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Polyamide 6; PG 36; 18 to32 mm; 47 mm; 65 mm; Neoprene; IP 68 - 70075266 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details