Altech Corp. Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene 5308 906

Description
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications
Description
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Suppliers

Company
Product
Description
Supplier Links
Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene
70075272
Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene 70075272
Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut Gas and Water Tight –25°C to 100°C (–13°F to 212°F) Temperature Range Widely Used, Suitable for Most Applications

Seal Neoprene, Light Grey, IP 68, Machines and Devices, Body Polyamide 6s

  • Polyamide 6 Housing
  • Neoprene Sealing Sleeve
  • IP 68 Achieved without Seal Rings
  • Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the Dome Nut
  • Gas and Water Tight
  • –25°C to 100°C (–13°F to 212°F) Temperature Range
  • Widely Used, Suitable for Most Applications
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70075272
Product Name Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1/2 in./12; 24 mm; 88 mm; 21.2 mm; Polyamide 6; Neoprene - 70074536 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details