ITT Cannon Circular Cable Clamp, Size 18; Connector Shell Size Itt Cannon 192990-1570

Description
CIRCULAR CABLE CLAMP, SIZE 18; Connector Shell Size:18; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:16.6mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 18; Connector Shell Size:18; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:16.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18; Connector Shell Size Itt Cannon - 47M0125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18; Connector Shell Size Itt Cannon
47M0125
Circular Cable Clamp, Size 18; Connector Shell Size Itt Cannon 47M0125
CIRCULAR CABLE CLAMP, SIZE 18; Connector Shell Size:18; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:16.6mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 18; Connector Shell Size:18; Cable Diameter Max:16.6mm; Strain Relief Material:Nylon (Polyamide); Product Range:Trident Ringlock Series; For Use With:Ringlock Circular connectors; Cable Diameter:16.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 47M0125
Product Name Circular Cable Clamp, Size 18; Connector Shell Size Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074611 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details
Connector Strain Relief - 200686-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers