TE Connectivity Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 213904-1

Description
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:-; Strain Relief Material:-; Product Range:CPC/CMC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets); Colour:Black RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:-; Strain Relief Material:-; Product Range:CPC/CMC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity - 95B1317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
95B1317
Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity 95B1317
CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:-; Strain Relief Material:-; Product Range:CPC/CMC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets); Colour:Black RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 17, NYLON; Connector Shell Size:17; Cable Diameter Max:-; Strain Relief Material:-; Product Range:CPC/CMC Series; For Use With:Circular Plastic (CPC) and Metal-Shell Connectors (Sockets); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95B1317
Product Name Circular Cable Clamp, Size 17, Nylon; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308272-6 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70075252 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details