Altech Corp. Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range 5306107

Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.
Description
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range - 70074522 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range
70074522
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range 70074522
Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Liquid tight strain reliefs with bend protection are made from flexible polyamide 6 material. Special threading insures tight and permanent fit of the dome nut. For use on portable racks, movable machines and equipment.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70074522
Product Name Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70075252 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Connector Strain Relief - 1811981-1 - TE Connectivity
Specs
Material Self Lubricating Silicon
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details