TE Connectivity Ferrite Beads 1-2176745-5

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .07 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .07 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176745-5 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176745-5
Ferrite Beads 1-2176745-5
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .07 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Product Type Features Package Size Code : 1204 Shelf Life : 1 Year Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .07
  • Impedance (OHM) : 80
  • Passive Component Tolerance (PCT) : 25

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Package Size Code : 1204
  • Shelf Life : 1 Year

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176745-5CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176745-5CT-ND
Ferrite Beads and Chips 1712-1-2176745-5CT-ND
BMC-Q 1204 80R 25% TOL. HIGH CUR

BMC-Q 1204 80R 25% TOL. HIGH CUR

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176745-5TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176745-5TR-ND
Ferrite Beads and Chips 1712-1-2176745-5TR-ND
FERRITE BEAD 80 OHM 1206 1LN

FERRITE BEAD 80 OHM 1206 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 1712-1-2176745-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
1712-1-2176745-5DKR-ND
Ferrite Beads and Chips 1712-1-2176745-5DKR-ND
BMC-Q 1204 80R 25% TOL. HIGH CUR

BMC-Q 1204 80R 25% TOL. HIGH CUR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Ferrite Beads Chip Inductors
Product Number 1-2176745-5 1712-1-2176745-5CT-ND
Product Name Ferrite Beads Ferrite Beads and Chips
Impedance 80 ohms
DCR 0.0700 ohms 0.0700 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176742-3 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.2000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 1712-3627322515470KTR-ND - DigiKey
Specs
Technology Wirewound
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
View Details
Ferrite Beads - 1-2176749-5 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0350 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers