Coilcraft, Inc. Automotive 0.0082uH 250MHz 0.7A Inductor and Choke 0603CS-8N2XJLW

Description
Inductor RF Chip Unshielded Wirewound 0.0082uH 5% 250MHz 30Q-Factor Ceramic 0.7A 0.115Ohm DCR 0603 Automotive T/R Product overview: 0603CS-8N2XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-8N2XJLW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor RF Chip Unshielded Wirewound 0.0082uH 5% 250MHz 30Q-Factor Ceramic 0.7A 0.115Ohm DCR 0603 Automotive T/R Product overview: 0603CS-8N2XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-8N2XJLW can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0603CS-8N2XJLW is a surface mount chip inductor from the 0603CS series, designed for RF and power applications where space is limited. It has an inductance of 8.2 nH with a tolerance of 5%, measured at 250 MHz, and a maximum DCR of 0.115 ohms. The part supports a rated current of 700 mA, with a maximum part temperature of +140°C and an operating ambient temperature range of -40°C to +125°C. It features a 0603 (1608 metric) package size, with a height of up to 0.040 inches (1.02 mm) before solder, and is terminated with RoHS compliant matte tin over nickel over silver-platinum-glass frit. The component meets MSL 1 moisture sensitivity, withstands three reflow cycles at +260°C, and is halogen-free. Packaging is supplied on a 7-inch reel with 2000 units per reel. It is qualified for automotive applications and operates up to a self-resonant frequency of 4.20 GHz.

Datasheet Summary
Powered by GS/AI

The 0603CS-8N2XJLW is a surface mount chip inductor from the 0603CS series, designed for RF and power applications where space is limited. It has an inductance of 8.2 nH with a tolerance of 5%, measured at 250 MHz, and a maximum DCR of 0.115 ohms. The part supports a rated current of 700 mA, with a maximum part temperature of +140°C and an operating ambient temperature range of -40°C to +125°C. It features a 0603 (1608 metric) package size, with a height of up to 0.040 inches (1.02 mm) before solder, and is terminated with RoHS compliant matte tin over nickel over silver-platinum-glass frit. The component meets MSL 1 moisture sensitivity, withstands three reflow cycles at +260°C, and is halogen-free. Packaging is supplied on a 7-inch reel with 2000 units per reel. It is qualified for automotive applications and operates up to a self-resonant frequency of 4.20 GHz.

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.0082uH 250MHz 0.7A Inductor and Choke - 71-0603CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.0082uH 250MHz 0.7A Inductor and Choke
71-0603CS-8N2XJLW
Automotive 0.0082uH 250MHz 0.7A Inductor and Choke 71-0603CS-8N2XJLW
Inductor RF Chip Unshielded Wirewound 0.0082uH 5% 250MHz 30Q-Factor Ceramic 0.7A 0.115Ohm DCR 0603 Automotive T/R Product overview: 0603CS-8N2XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-8N2XJLW can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.0082uH 5% 250MHz 30Q-Factor Ceramic 0.7A 0.115Ohm DCR 0603 Automotive T/R Product overview: 0603CS-8N2XJLW from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0082uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.0082uH, 250MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603CS-8N2XJLW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-0603CS-8N2XJLW
Product Name Automotive 0.0082uH 250MHz 0.7A Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details