The Isotech Small Hot plate is a lightweight portable calibration system designed for surface mounted sensors. The flat surface plate is made from precision-machined aluminum. The sensor to be tested is simply placed on the surface, for higher accuracy a calibrated surface sensor can be placed alongside and the two compared.
Good thermal contact is ensured by the flat disk that is recessed to allow the optional use of a heat transfer paste or fluid. Uniform heat distribution is achieved with a flat spiral heater clamped to an integrating block below the surface of the plate. The typical accuracy that can be achieved is 1°C but this will be influenced by the type of sensor to be calibrated.
The internal control sensor is located immediately below the plate's surface.
A protective cover that can fit over the block is included along with a comprehensive handbook. The Hot Plate can be supplied configured for Fahrenheit operation, please specify on order.
The temperature range is from 50 to 350°C, which is set by an advanced, but easy to use temperature controller. The controller has been upgraded to have 0.01 resolution below 100°C (0.1° above 100°). A PC interface is included as standard along with an RS232 interface and Windows software.
| Isotech North America | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | Model 983 |
| Product Name | Hot Plate Surface Sensor Calibrator |
| Calibrator Style | Portable |
| Environmental Properties | Temperature |
| User Interface | Digital Front Panel |