ISOCOM, Inc. Isolators - Optoisolators - Logic Output Optoisolators MOC5007G

Description
6PIN SCHMITT TRIGGER, SINGLE OPT
Description
6PIN SCHMITT TRIGGER, SINGLE OPT

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - MOC5007G - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
MOC5007G
Isolators - Optoisolators - Logic Output Optoisolators MOC5007G
6PIN SCHMITT TRIGGER, SINGLE OPT

6PIN SCHMITT TRIGGER, SINGLE OPT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC5007G
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 3000 MHz
Isolation 16 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop in Circulator 960 to 1215MHz - UIYBDC2525B - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details