ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3083XG

Description
6PIN ZERO CROSSING TRIAC OUTPUT,
Description
6PIN ZERO CROSSING TRIAC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3083XG - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3083XG
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3083XG
6PIN ZERO CROSSING TRIAC OUTPUT,

6PIN ZERO CROSSING TRIAC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3083XG
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2020X - kTB Solutions
Specs
Component Circulator
Frequency Range: 600 to 4000 MHz
Isolation 18 dB
View Details
Drop in Circulator 800 to 1000MHz - UIYBDC2525A - UIY Inc.
Specs
Component Circulator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 800 to 1000 MHz
View Details