ISOCOM, Inc. Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082XG

Description
6PIN ZERO CROSSING TRIAC OUTPUT,
Description
6PIN ZERO CROSSING TRIAC OUTPUT,

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3082XG - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3082XG
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3082XG
6PIN ZERO CROSSING TRIAC OUTPUT,

6PIN ZERO CROSSING TRIAC OUTPUT,

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3082XG
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Waveguide Isolator 50 to 60GHz - UIYWI2128A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 21mm x 28mm x 15mm
View Details