Skyworks Solutions, Inc. Extended Temperature High-speed Hermetic Surface-Mount Optocoupler OLF300ET

Description
The OLF300ET is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLF300ET has an LED and an integrated photodiode transistor detector mounted and coupled in a custom 8-pin hermetic flatpack package, providing 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard photo transistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.
Request a Quote
Description
The OLF300ET is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLF300ET has an LED and an integrated photodiode transistor detector mounted and coupled in a custom 8-pin hermetic flatpack package, providing 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard photo transistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extended Temperature High-speed Hermetic Surface-Mount Optocoupler - OLF300ET - Skyworks Solutions, Inc.
Irvine, CA, United States
Extended Temperature High-speed Hermetic Surface-Mount Optocoupler
OLF300ET
Extended Temperature High-speed Hermetic Surface-Mount Optocoupler OLF300ET
The OLF300ET is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLF300ET has an LED and an integrated photodiode transistor detector mounted and coupled in a custom 8-pin hermetic flatpack package, providing 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard photo transistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.

The OLF300ET is suitable for interfacing Transistor-Transistor Logic (TTL) to Low Power Schottky Transistor-Transistor Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog applications. Each OLF300ET has an LED and an integrated photodiode transistor detector mounted and coupled in a custom 8-pin hermetic flatpack package, providing 1000 VDC of electrical isolation between the input and output. The integrated photodiode transistor improves the switching speed by orders of magnitude as compared to standard photo transistors by reducing the base-to-collector capacitance. The internal shield provides excellent common-mode immunity performance.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLF300ET
Product Name Extended Temperature High-speed Hermetic Surface-Mount Optocoupler
Package Type 8-Lead Hermetic Ceramic Flat
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8233BB-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8232AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8231BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Digital Isolators - 336-4673-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers