ISC Sales, Inc. Mini Mobile Fan 874373

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor

Suppliers

Company
Product
Description
Supplier Links
Mini Mobile Fan - 874373 - ISC Sales, Inc.
Plano, TX, USA
Mini Mobile Fan
874373
Mini Mobile Fan 874373
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Floor models have rotary switch
  • SJT type 3 conductor, 10’ long cord
  • Aluminum blade
  • Spiral, wire front and rear guards
  • Meets OSHA standards
  • 1 year limited warranty
  • Made in U.S.A.
  • Corrosion and dent proof high density housing

Motor Specifications:

  • 1-Phase
  • 1/4 HP
  • Ball bearing
  • Totally enclosed
  • 120V 2-Speed
  • Permanently lubricated
  • Permanent split capacitor
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 874373
Product Name Mini Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 30.0 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Extractor Fans - 272766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.0 inch (381 mm)
Air Flow Rate 950 SCFM (1615 m³/hr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details