Hartzell Air Movement Centrifugal Plug Fan Series 12

Description
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a self-contained mounting panel, available with or without an insulated plug. Motors and drives are located outside of the airstream, contributing to efficiency, ease of installation and maintenance. Standard wheel diameters are 12 through 36″, with larger sizes available on request. Class I, II and III constructions are available at standard conditions. For Class IV construction, please consult the factory. Additional Series 12 Centrifugal Plug Fan features: Heavy industrial-duty construction High-temperature construction in three standard ranges up to 800°F, or as high as 1,000°F with special construction Oversized oil-, heat- and static-resistant belts for continuous duty Industrial-grade, powder coat enamel finish standard Dynamically balanced at the factory prior to shipping Special coatings, constructions, motors and accessories also available. Check out this video to learn more!
Request a Quote
Description
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a self-contained mounting panel, available with or without an insulated plug. Motors and drives are located outside of the airstream, contributing to efficiency, ease of installation and maintenance. Standard wheel diameters are 12 through 36″, with larger sizes available on request. Class I, II and III constructions are available at standard conditions. For Class IV construction, please consult the factory. Additional Series 12 Centrifugal Plug Fan features: Heavy industrial-duty construction High-temperature construction in three standard ranges up to 800°F, or as high as 1,000°F with special construction Oversized oil-, heat- and static-resistant belts for continuous duty Industrial-grade, powder coat enamel finish standard Dynamically balanced at the factory prior to shipping Special coatings, constructions, motors and accessories also available. Check out this video to learn more!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hartzell Series 12 is a centrifugal plug fan designed for industrial applications with airflows up to 28,000 CFM and static pressures to 12". It is part of Hartzell's line of field-proven, AMCA-certified fans manufactured in ISO 9001:2015 registered facilities. The Series 12 features an airfoil blade design for high efficiency and is backed by a five-year warranty. Fan sizes range from 12" to 36" in standard configurations.

Datasheet Summary
Powered by GS/AI

The Hartzell Series 12 is a centrifugal plug fan designed for industrial applications with airflows up to 28,000 CFM and static pressures to 12". It is part of Hartzell's line of field-proven, AMCA-certified fans manufactured in ISO 9001:2015 registered facilities. The Series 12 features an airfoil blade design for high efficiency and is backed by a five-year warranty. Fan sizes range from 12" to 36" in standard configurations.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Piqua, OH, United States
Centrifugal Plug Fan
Series 12
Centrifugal Plug Fan Series 12
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation. Built for easy installation, the Series 12 Plug Fan features a self-contained mounting panel, available with or without an insulated plug. Motors and drives are located outside of the airstream, contributing to efficiency, ease of installation and maintenance. Standard wheel diameters are 12 through 36″, with larger sizes available on request. Class I, II and III constructions are available at standard conditions. For Class IV construction, please consult the factory. Additional Series 12 Centrifugal Plug Fan features: Heavy industrial-duty construction High-temperature construction in three standard ranges up to 800°F, or as high as 1,000°F with special construction Oversized oil-, heat- and static-resistant belts for continuous duty Industrial-grade, powder coat enamel finish standard Dynamically balanced at the factory prior to shipping Special coatings, constructions, motors and accessories also available. Check out this video to learn more!

Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical and transportation.

Built for easy installation, the Series 12 Plug Fan features a self-contained mounting panel, available with or without an insulated plug. Motors and drives are located outside of the airstream, contributing to efficiency, ease of installation and maintenance.

Standard wheel diameters are 12 through 36″, with larger sizes available on request. Class I, II and III constructions are available at standard conditions. For Class IV construction, please consult the factory.

Additional Series 12 Centrifugal Plug Fan features:

  • Heavy industrial-duty construction
  • High-temperature construction in three standard ranges up to 800°F, or as high as 1,000°F with special construction
  • Oversized oil-, heat- and static-resistant belts for continuous duty
  • Industrial-grade, powder coat enamel finish standard
  • Dynamically balanced at the factory prior to shipping

Special coatings, constructions, motors and accessories also available.

Check out this video to learn more!

Supplier's Site Datasheet

Technical Specifications

  Hartzell Air Movement
Product Category Fans and Blowers (industrial)
Product Number Series 12
Product Name Centrifugal Plug Fan
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Turbo Pressure Blower - Series 07T - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 14.0 to 25.0 inch (356 to 635 mm)
Features Dampers
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details