ISC Sales, Inc. Heavy Duty Mobile Fan 868365

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: On-Off rocker switch SJT type 3 conductor, 12’ long cord Aluminum blade Powder coated 20 gauge venturi 18 gauge galvanized steel housing Meets OSHA standards / 1 Year limited warranty Made in U.S.A.
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: On-Off rocker switch SJT type 3 conductor, 12’ long cord Aluminum blade Powder coated 20 gauge venturi 18 gauge galvanized steel housing Meets OSHA standards / 1 Year limited warranty Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Mobile Fan - 868365 - ISC Sales, Inc.
Plano, TX, USA
Heavy Duty Mobile Fan
868365
Heavy Duty Mobile Fan 868365
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: On-Off rocker switch SJT type 3 conductor, 12’ long cord Aluminum blade Powder coated 20 gauge venturi 18 gauge galvanized steel housing Meets OSHA standards / 1 Year limited warranty Made in U.S.A.

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • On-Off rocker switch
  • SJT type 3 conductor, 12’ long cord
  • Aluminum blade
  • Powder coated 20 gauge venturi
  • 18 gauge galvanized steel housing
  • Meets OSHA standards / 1 Year limited warranty
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 868365
Product Name Heavy Duty Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 36.0 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qube Blower Packages - 5518_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details