From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
Unique features of the M.D. Pneumatic quietly-operated Qube Blower Packages include:
Maintenance friendly noise enclosure with easy access including:
Quiet operation
Spark-proof composite cooling fan
Instrument panel
Oil drain/level gauge accessible from front for easy oil change
Mounting base includes integral fork truck pockets for easy transportation and positioning
Automatic V-belt tensioning with belt replacement indicator
Factory assembled and factory warranted including
Electric motor
Discharge check valve
Relief valve
Process gauges
Pressure range: up to 18 PSIG (1.24 bar g)
Flow range:
Qube 400: 48-395 (81-671 m3/h)
Qube 800/1600: 90-1600 CFM (153-2718 m3/h )
Vacuum range: up to 17 Hg (575 mbar g)
Optional accessories and controls available
Applications:
Pneumatic Conveying
Dairy Milking
Wastewater Aeration
Air Sparging
Compost Aeration
Vacuum Excavation
Dust Collection
Bulk Unloading/Loading
Fluidization/Agitati
on of Dense Powders
High-Performance Industrial Applications
Mobile Vacuum Waste Removal
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
Unique features of the M.D. Pneumatic quietly-operated Qube Blower Packages include:
- Maintenance friendly noise enclosure with easy access including:
- Quiet operation
- Spark-proof composite cooling fan
- Instrument panel
- Oil drain/level gauge accessible from front for easy oil change
- Mounting base includes integral fork truck pockets for easy transportation and positioning
- Automatic V-belt tensioning with belt replacement indicator
- Factory assembled and factory warranted including
- Electric motor
- Discharge check valve
- Relief valve
- Process gauges
- Pressure range: up to 18 PSIG (1.24 bar g)
- Flow range:
- Qube 400: 48-395 (81-671 m3/h)
- Qube 800/1600: 90-1600 CFM (153-2718 m3/h )
- Vacuum range: up to 17 Hg (575 mbar g)
- Optional accessories and controls available
Applications:
- Pneumatic Conveying
- Dairy Milking
- Wastewater Aeration
- Air Sparging
- Compost Aeration
- Vacuum Excavation
- Dust Collection
- Bulk Unloading/Loading
- Fluidization/Agitation of Dense Powders
- High-Performance Industrial Applications
- Mobile Vacuum Waste Removal