ECS Inc. International Resonators ECS-SR2-10.00-B

Description
CERAMIC RES 10.0000MHZ 30PF SMD
Description
CERAMIC RES 10.0000MHZ 30PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 10.0000MHZ 30PF SMD

CERAMIC RES 10.0000MHZ 30PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number ECS-SR2-10.00-B
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABLS MHz Crystal - ABLS-30.000MHZ-B4-F-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
6 suppliers