Clippard Minimatic® Slip-On Fitting ST0-2002

Description
#10-32 to 1/16" ID Hose Swivel
Request a Quote
Description
#10-32 to 1/16" ID Hose Swivel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clippard Minimatic® Slip-On Fitting, part number ST0-2002, is designed for use with 1/16" ID hose and features a #10-32 male thread. This fitting is constructed from brass and is electroless nickel plated, providing corrosion resistance suitable for applications involving high moisture. The design allows for easy assembly onto tubing, reducing leakage potential and increasing pressure performance. It is engineered to create a secure, leak-free connection without the need for additional clamps, making it ideal for pneumatic applications where space and convenience are critical. The fitting includes a Buna-N gasket, which is provided but not installed, ensuring compatibility with various setups.

Datasheet Summary
Powered by GS/AI

The Clippard Minimatic® Slip-On Fitting, part number ST0-2002, is designed for use with 1/16" ID hose and features a #10-32 male thread. This fitting is constructed from brass and is electroless nickel plated, providing corrosion resistance suitable for applications involving high moisture. The design allows for easy assembly onto tubing, reducing leakage potential and increasing pressure performance. It is engineered to create a secure, leak-free connection without the need for additional clamps, making it ideal for pneumatic applications where space and convenience are critical. The fitting includes a Buna-N gasket, which is provided but not installed, ensuring compatibility with various setups.

Suppliers

Company
Product
Description
Supplier Links
Minimatic® Slip-On Fitting - ST0-2002 - Clippard
Cincinnati, OH, United States
Minimatic® Slip-On Fitting
ST0-2002
Minimatic® Slip-On Fitting ST0-2002
#10-32 to 1/16" ID Hose Swivel

#10-32 to 1/16" ID Hose Swivel

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number ST0-2002
Product Name Minimatic® Slip-On Fitting
Fitting Type Hose Fitting; Tee Fitting; Adapter Fitting; Reducer Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Valve Adapter - PB-30 - Clippard
Specs
Fitting Type Hose Fitting; Adapter Fitting
View Details
Minimatic® Slip-On Fitting - XT2-402 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting; Adapter Fitting
Connection Type Tube - Male English Straight Thread; Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Push-Quick Fitting - PQ-EU06M - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details