The GNV-4RC is a cartridge needle valve with a 1/4-28 thread, screwdriver slot adjustment, and a 0.610 inch diameter body. It is designed for in-line flow control in pneumatic systems and accepts standard cartridge mounting. The valve features a brass body with an ENP finish, an ENP or stainless steel needle, and a Nitrile seal. It is compatible with Clippard Push-Quick fittings for easy connection to flexible hose or rigid tubing.
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GNV-4RC |
| Product Name | GNV Needle Valve, Cartridge Mount, 1/4" NPT, Slot Adjustment |
| Valve Type | Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.25 inch (6.35 mm) |