Invotec Solutions Ltd. PL - Medium Weight Sprue Cutting Pliers W-C-PL-GR5C

Description
These popular pliers offers good balance to help reduce operator fatigue Ideal for small to medium parts. Length: 150mm Blade length: 21mm Blade open: 17mm Dimensions are approximate
Description
These popular pliers offers good balance to help reduce operator fatigue Ideal for small to medium parts. Length: 150mm Blade length: 21mm Blade open: 17mm Dimensions are approximate

Suppliers

Company
Product
Description
Supplier Links
PL - Medium Weight Sprue Cutting Pliers - W-C-PL-GR5C - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
PL - Medium Weight Sprue Cutting Pliers
W-C-PL-GR5C
PL - Medium Weight Sprue Cutting Pliers W-C-PL-GR5C
These popular pliers offers good balance to help reduce operator fatigue Ideal for small to medium parts. Length: 150mm Blade length: 21mm Blade open: 17mm Dimensions are approximate

These popular pliers offers good balance to help reduce operator fatigue

Ideal for small to medium parts.

Length: 150mm

Blade length: 21mm

Blade open: 17mm

Dimensions are approximate

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pliers
Product Number W-C-PL-GR5C
Product Name PL - Medium Weight Sprue Cutting Pliers
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Heavy Duty Multi-Purpose Plier - B125 - Gray Tools Canada Inc.
Specs
Type Specialty / Other; Wire Stripping
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details