Gray Tools Canada Inc. Heavy Duty Multi-Purpose Plier B125

Description
Description: Overall Length 9-3/4" Stripper, Crimper Strips: 18/16/14/12/10 AWG Crimps: Insulated: 18/16/14/12/10 AWG Non-Insulated: Auto 7 and 8 mm Automotive Ignition, Distributor, Spark Plug Terminals
Description
Description: Overall Length 9-3/4" Stripper, Crimper Strips: 18/16/14/12/10 AWG Crimps: Insulated: 18/16/14/12/10 AWG Non-Insulated: Auto 7 and 8 mm Automotive Ignition, Distributor, Spark Plug Terminals

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Multi-Purpose Plier - B125 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Heavy Duty Multi-Purpose Plier
B125
Heavy Duty Multi-Purpose Plier B125
Description: Overall Length 9-3/4" Stripper, Crimper Strips: 18/16/14/12/10 AWG Crimps: Insulated: 18/16/14/12/10 AWG Non-Insulated: Auto 7 and 8 mm Automotive Ignition, Distributor, Spark Plug Terminals
Description:Overall Length 9-3/4"
Stripper, Crimper
Strips: 18/16/14/12/10 AWG
Crimps: Insulated: 18/16/14/12/10 AWG Non-Insulated: Auto 7 and 8 mm
Automotive Ignition, Distributor, Spark Plug Terminals
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B125
Product Name Heavy Duty Multi-Purpose Plier
Type Specialty / Other; Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details
Lineman's Combination With Cutter Vinyl Grips - B210B - Gray Tools Canada Inc.
Specs
Type Combination
Weight 100 oz (27.8 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details