Invotec Solutions Ltd. PL - Lightweight Sprue Cutting Pliers W-C-PL-FF4

Description
These lightweight small pliers are small in weight (approx. 62 g) but tough on cutting sprues up to 6mm. Ideal for the smaller hand. Length: 115mm Blade length: 13mm Blade open: 12mm Dimensions are approximate
Description
These lightweight small pliers are small in weight (approx. 62 g) but tough on cutting sprues up to 6mm. Ideal for the smaller hand. Length: 115mm Blade length: 13mm Blade open: 12mm Dimensions are approximate

Suppliers

Company
Product
Description
Supplier Links
PL - Lightweight Sprue Cutting Pliers - W-C-PL-FF4 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
PL - Lightweight Sprue Cutting Pliers
W-C-PL-FF4
PL - Lightweight Sprue Cutting Pliers W-C-PL-FF4
These lightweight small pliers are small in weight (approx. 62 g) but tough on cutting sprues up to 6mm. Ideal for the smaller hand. Length: 115mm Blade length: 13mm Blade open: 12mm Dimensions are approximate

These lightweight small pliers are small in weight (approx. 62 g) but tough on cutting sprues up to 6mm.

Ideal for the smaller hand.

Length: 115mm

Blade length: 13mm

Blade open: 12mm

Dimensions are approximate

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Pliers
Product Number W-C-PL-FF4
Product Name PL - Lightweight Sprue Cutting Pliers
Length 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
"V" Stripper/Cutter With Cushion Grip Handles - B142 - Gray Tools Canada Inc.
Specs
Type Specialty / Other; Wire Stripping
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details