B142 -- "V" STRIPPER/CUTTER WITH CUSHION GRIP HANDLES
Gray Tools Canada Inc.
"V" Stripper/Cutter With Cushion Grip Handles
B142
Description
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size
Description
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size
Suppliers
"V" Stripper/Cutter With Cushion Grip Handles
B142
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size
| Description: | Overall Length 5"
Strip and Cut: solid and stranded wire sizes, 20-10 (AWG)
Track adjustment for setting strip size |
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
B142 |
|
Product Name
|
"V" Stripper/Cutter With Cushion Grip Handles |
|
Type
|
Specialty / Other; Wire Stripping
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Specialty / Other; Long nose pliers
Length
6.24 inch (158 mm)
Jaw Length
0.1969 to 1.22 inch (5 to 31 mm)
View Details
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details