Invotec Solutions Ltd. Flow Meters 10 and 30 lpm W-BB-F02B-CL-030

Description
Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4", 3/8",1/2" and 3/4" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 57.2mm to 69.9mm x 38.1mm
Description
Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4", 3/8",1/2" and 3/4" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 57.2mm to 69.9mm x 38.1mm

Suppliers

Company
Product
Description
Supplier Links
Flow Meters 10 and 30 lpm - W-BB-F02B-CL-030 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Flow Meters 10 and 30 lpm
W-BB-F02B-CL-030
Flow Meters 10 and 30 lpm W-BB-F02B-CL-030
Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1/4", 3/8",1/2" and 3/4" BSP Options: Thermometers and Pressure Gauges Most ranges also available in gallons per minute and NPT threads Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 57.2mm to 69.9mm x 38.1mm

Smartflow 10 and 30 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes.
Rugged wetted parts are compatible with many process liquids.
Inlet/Outlet sizes available 1/4", 3/8",1/2" and 3/4" BSP

Options: Thermometers and Pressure Gauges

Most ranges also available in gallons per minute and NPT threads

  • Compact
  • Rugged
  • 240 degree F. (115 degree C) temperature rating
  • 100 psi pressure rating
  • Many sizes in stock for immediate delivery
  • Corrosion-resistant anodized aluminium body or brass end caps
  • Polysulfone sight glass
  • Can be mounted in any position
  • Optional thermometer and pressure gauge
  • Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 57.2mm to 69.9mm x 38.1mm
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-F02B-CL-030
Product Name Flow Meters 10 and 30 lpm
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 7.92 GPM (30 L/min)
Unlock Full Specs
to access all available technical data