Medit’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections.
The smooth 4-way tip articulation is excellent and allows for inspections in tight and remote areas. Directions can also be combined to articulate in a full 360 degree circle. The probe is protected by a stainless steel braided sheath, which is water, oil, and gasoline proof. The articulating tip can also be locked in a desired position if you need to capture images or video.
The universal eyepiece connects easily to c-mount video cameras (for example our ImagePRO USB, or ImagePRO HDTV) using a focusable eyepiece coupler. The sharpness of the image can also be adjustable using the focal ring on the fiber scope.
There are 2 options for the image bundle, the standard versions feature 12,000 leeched fiber cables packed into them, and the higher resolution bundles feature 20,000 leeched fiber pixels. The standard models provide good image resolution and are suitable for most day-to-day inspection.
The special technology used in the MEDIT fiber scopes allows more fiber optic pixels to be packed into the same size bundles. The 20,000 pixel FI fiberscopes feature nearly 100% more fiber optic cables than other fiberscopes of the same diameter. So they are smaller and less noticeable, when image quality is a critical requirement.
The specialized light post on these fiberscopes can be connected to any external high output light source or directly to an Extreme LED light handle for increased portability. Various adapters are available enabling these fiberscopes to be used with a variety of light sources from other manufacturers too.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | FI-4 |
| Product Name | Flexible Fiberscope with 4 way Tip Articulation |
| Flexibility | Flexible; Fiberscope |
| Viewing Angle | Direct |
| Diameter | 6 to 8 mm (0.2362 to 0.3150 inch) |