General Pipe Cleaners Inspection Camera with Flash Drive Gen-Eye USB®

Description
The new Gen-Eye USB® Series includes a USB port to record on a flash drive. The Gen-Eye USB® packs the features of the Gen-Eye SD® Series into a compact package, including up to 128 GB of USB recording capability, a 10.4” LCD color screen and a waterproof keyboard protected by a heavy-duty Pelican case. Interested in adding Wi-Fi to your inspection system? You can with the Gen-Eye USB-W®. It includes all the features of the Gen-Eye USB®, plus a Wi-Fi transmitter inside so you can send video or photos to your smartphone or tablet. Or upgrade to the Gen-Eye USB-P® Premium inspection system that includes all of the features of the Gen-Eye USB®, plus a sunlight readable screen, a rechargeable battery that lasts up to 4 hours, as well as the Wi-Fi transmitter. All units include on-screen distance counter, voice-over recording, camera test port, and date and time stamp. Features USB Monitor: 10.4” LCD color screen for crisp clear pictures USB recording drive – Can handle up to 128 GB flash drive Waterproof keyboard permits on-screen titling Internal microphone and speaker for voice over recording On-screen date and time indicators On-screen distance counter LED Dimmer control Heavy-duty Pelican case Camera test port Includes AC and DC power cords, and 8 GB flash drive USB-W Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet USB-P Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet Sunlight readable screen Rechargeable battery that lasts up to 4 hours
Datasheet
Description
The new Gen-Eye USB® Series includes a USB port to record on a flash drive. The Gen-Eye USB® packs the features of the Gen-Eye SD® Series into a compact package, including up to 128 GB of USB recording capability, a 10.4” LCD color screen and a waterproof keyboard protected by a heavy-duty Pelican case. Interested in adding Wi-Fi to your inspection system? You can with the Gen-Eye USB-W®. It includes all the features of the Gen-Eye USB®, plus a Wi-Fi transmitter inside so you can send video or photos to your smartphone or tablet. Or upgrade to the Gen-Eye USB-P® Premium inspection system that includes all of the features of the Gen-Eye USB®, plus a sunlight readable screen, a rechargeable battery that lasts up to 4 hours, as well as the Wi-Fi transmitter. All units include on-screen distance counter, voice-over recording, camera test port, and date and time stamp. Features USB Monitor: 10.4” LCD color screen for crisp clear pictures USB recording drive – Can handle up to 128 GB flash drive Waterproof keyboard permits on-screen titling Internal microphone and speaker for voice over recording On-screen date and time indicators On-screen distance counter LED Dimmer control Heavy-duty Pelican case Camera test port Includes AC and DC power cords, and 8 GB flash drive USB-W Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet USB-P Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet Sunlight readable screen Rechargeable battery that lasts up to 4 hours
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera with Flash Drive - Gen-Eye USB® - General Pipe Cleaners
McKees Rocks, PA, United States
Inspection Camera with Flash Drive
Gen-Eye USB®
Inspection Camera with Flash Drive Gen-Eye USB®
The new Gen-Eye USB® Series includes a USB port to record on a flash drive. The Gen-Eye USB® packs the features of the Gen-Eye SD® Series into a compact package, including up to 128 GB of USB recording capability, a 10.4” LCD color screen and a waterproof keyboard protected by a heavy-duty Pelican case. Interested in adding Wi-Fi to your inspection system? You can with the Gen-Eye USB-W®. It includes all the features of the Gen-Eye USB®, plus a Wi-Fi transmitter inside so you can send video or photos to your smartphone or tablet. Or upgrade to the Gen-Eye USB-P® Premium inspection system that includes all of the features of the Gen-Eye USB®, plus a sunlight readable screen, a rechargeable battery that lasts up to 4 hours, as well as the Wi-Fi transmitter. All units include on-screen distance counter, voice-over recording, camera test port, and date and time stamp. Features USB Monitor: 10.4” LCD color screen for crisp clear pictures USB recording drive – Can handle up to 128 GB flash drive Waterproof keyboard permits on-screen titling Internal microphone and speaker for voice over recording On-screen date and time indicators On-screen distance counter LED Dimmer control Heavy-duty Pelican case Camera test port Includes AC and DC power cords, and 8 GB flash drive USB-W Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet USB-P Monitor: Same as USB monitor, plus: Wi-Fi transmitter to record video on smartphone or tablet Sunlight readable screen Rechargeable battery that lasts up to 4 hours

The new Gen-Eye USB® Series includes a USB port to record on a flash drive. The Gen-Eye
USB® packs the features of the Gen-Eye SD® Series into a compact package, including up to 128
GB of USB recording capability, a 10.4” LCD color screen and a waterproof keyboard protected
by a heavy-duty Pelican case.

Interested in adding Wi-Fi to your inspection system? You can with the Gen-Eye USB-W®. It
includes all the features of the Gen-Eye USB®, plus a Wi-Fi transmitter inside so you can send
video or photos to your smartphone or tablet.

Or upgrade to the Gen-Eye USB-P® Premium inspection system that includes all of the features
of the Gen-Eye USB®, plus a sunlight readable screen, a rechargeable battery that lasts up to 4
hours, as well as the Wi-Fi transmitter.

All units include on-screen distance counter, voice-over recording, camera test port, and date
and time stamp.

Features

USB Monitor:

  • 10.4” LCD color screen for crisp clear pictures
  • USB recording drive – Can handle up to 128 GB flash drive
  • Waterproof keyboard permits on-screen titling
  • Internal microphone and speaker for voice over recording
  • On-screen date and time indicators
  • On-screen distance counter
  • LED Dimmer control
  • Heavy-duty Pelican case
  • Camera test port
  • Includes AC and DC power cords, and 8 GB flash drive

USB-W Monitor:
Same as USB monitor, plus:

  • Wi-Fi transmitter to record video on smartphone or tablet

USB-P Monitor:
Same as USB monitor, plus:

  • Wi-Fi transmitter to record video on smartphone or tablet
  • Sunlight readable screen
  • Rechargeable battery that lasts up to 4 hours
Supplier's Site Datasheet

Technical Specifications

  General Pipe Cleaners
Product Category Borescopes
Product Number Gen-Eye USB®
Product Name Inspection Camera with Flash Drive
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Swing Prism Borescope - R080-063-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Automotive Tester / Borescope - PCE-VE 360N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details