Interquip Electronics Co., Ltd. Crystal Resonator SMCE-3225 11.0592MHz

Description
SMCE-3225 11.0592MHz 16pf 30ppm
Request a Quote
Description
SMCE-3225 11.0592MHz 16pf 30ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMCE-3225 11.0592MHz crystal resonator from Interquip Electronics Co., Ltd. operates at a nominal frequency of 11.0592 MHz with a load capacitance of 16 pF. It features a frequency tolerance of ±30 ppm, ensuring stable performance in various applications. The device is designed for surface mount technology and is housed in a ceramic enclosure, providing high reliability through a seam-welded package. It conforms to AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The resonator has a maximum equivalent series resistance (ESR) of 80 to 100 Ω, depending on the frequency range. It is RoHS compliant and lead-free, aligning with modern environmental standards. This product is ideal for engineers seeking a reliable crystal resonator for timing applications.

Datasheet Summary
Powered by GS/AI

The SMCE-3225 11.0592MHz crystal resonator from Interquip Electronics Co., Ltd. operates at a nominal frequency of 11.0592 MHz with a load capacitance of 16 pF. It features a frequency tolerance of ±30 ppm, ensuring stable performance in various applications. The device is designed for surface mount technology and is housed in a ceramic enclosure, providing high reliability through a seam-welded package. It conforms to AEC-Q200 standards, making it suitable for automotive applications. The operating temperature range is from -20°C to +70°C, with a storage temperature range of -55°C to +125°C. The resonator has a maximum equivalent series resistance (ESR) of 80 to 100 Ω, depending on the frequency range. It is RoHS compliant and lead-free, aligning with modern environmental standards. This product is ideal for engineers seeking a reliable crystal resonator for timing applications.

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 11.0592MHz
Crystal Resonator SMCE-3225 11.0592MHz
SMCE-3225 11.0592MHz 16pf 30ppm

SMCE-3225 11.0592MHz 16pf 30ppm

Supplier's Site Datasheet
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Hong Kong SAR., Hong Kong
Crystal Resonator
SMCE-3225 11.0592MHz
Crystal Resonator SMCE-3225 11.0592MHz
SMCE-3225 11.0592MHz 16pf 30ppm

SMCE-3225 11.0592MHz 16pf 30ppm

Supplier's Site Datasheet

Technical Specifications

  Interquip Electronics Co., Ltd. Interquip Electronics Co., Ltd.
Product Category Resonators Resonators
Product Number SMCE-3225 11.0592MHz SMCE-3225 11.0592MHz
Product Name Crystal Resonator Crystal Resonator
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details