Interpower India Cord Set w/C19 Connector 86559050

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°º to 70°ºC Plug Type: IS 1293 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: IS 694 Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Black/Red/Green Cable Type: IS 694 Cable Color: Black Cable Standard: IS 694 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°º to 70°ºC Plug Type: IS 1293 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: IS 694 Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Black/Red/Green Cable Type: IS 694 Cable Color: Black Cable Standard: IS 694 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
India Cord Set w/C19 Connector - 86559050 - Interpower
Oskaloosa, IA, United States
India Cord Set w/C19 Connector
86559050
India Cord Set w/C19 Connector 86559050
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -20°º to 70°ºC Plug Type: IS 1293 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: IS 694 Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Black/Red/Green Cable Type: IS 694 Cable Color: Black Cable Standard: IS 694 Approx. Outer Diameter: 7.4mm - 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -20°º to 70°ºC

Plug Type: IS 1293

Plug Color: Black

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: IS 694

Conductor Size: 1.5mm²

Number of Conductors: 3

Cond. Color Code: Black/Red/Green

Cable Type: IS 694

Cable Color: Black

Cable Standard: IS 694

Approx. Outer Diameter: 7.4mm - 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86559050
Product Name India Cord Set w/C19 Connector
Cord Color Black
Approvals IS 694
Number of Conductors 3; 3
Male End Type IS 1293
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86010610 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 10Amp Power Cord - 70401000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x18 AWG SPT-2 Cable - 86030660 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Power Cord - 86234010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details