Interpower Euro Plug 2.5A Power Cord 86234010

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Euro Plug 2.5A Power Cord - 86234010 - Interpower
Oskaloosa, IA, United States
Euro Plug 2.5A Power Cord
86234010
Euro Plug 2.5A Power Cord 86234010
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7 to 7.2mm General Material: PVC CE Marking: no

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Europlug CEE 7/16

Plug Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.7 to 7.2mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86234010
Product Name Euro Plug 2.5A Power Cord
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type CEE 7/16; Europlug CEE 7/16
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 5x10.0mm² Harmonized Cable - 86020440 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Italian 16Amp Cordset w/Angled C19 Connector - 86260080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 10Amp C13 Connector Power Cord - 70006020300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australia Class II Power Cord - 86211670 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details