Interpower North American 3x18 AWG SPT-2 Cable 86030660

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) N.A. Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 3.7mm x 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote Datasheet
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) N.A. Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 3.7mm x 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 AWG SPT-2 Cable - 86030660 - Interpower
Oskaloosa, IA, United States
North American 3x18 AWG SPT-2 Cable
86030660
North American 3x18 AWG SPT-2 Cable 86030660
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) N.A. Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 3.7mm x 8.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Green (Ground Only)

N.A. Cable Type: SPT-2

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 3.7mm x 8.8mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030660
Product Name North American 3x18 AWG SPT-2 Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86011110 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/C17 Connector - 86211600 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Japanese Jumper Cord Set - 86254951 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 2.5Amp Jumper Cord Set w/ C5 Connector - 86254140 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details