Interpower North American 3x12 AWG Cable 86010610

Description
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 15.2mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable.
Request a Quote
Description
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 15.2mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x12 AWG Cable - 86010610 - Interpower
Oskaloosa, IA, United States
North American 3x12 AWG Cable
86010610
North American 3x12 AWG Cable 86010610
N.A. Current Rating: 25 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 15.2mm General Material: Rubber Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable.

N.A. Current Rating: 25

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 12 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 15.2mm

General Material: Rubber

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: MSHA accepted and printed on the cable.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010610
Product Name North American 3x12 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211690 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240190 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x14 AWG Gray Cable - 86030460 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x35.0mm² Harmonized Cable - 86020500 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details