Interpower Danish 2.5Amp Cord Set with C5 Connector 86280931

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish 2.5Amp Cord Set with C5 Connector - 86280931 - Interpower
Oskaloosa, IA, United States
Danish 2.5Amp Cord Set with C5 Connector
86280931
Danish 2.5Amp Cord Set with C5 Connector 86280931
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: yes

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Danish Standard DK-2-1A

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F / RVV / IEC 53

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86280931
Product Name Danish 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type Danish Standard DK-2-1A
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Cord Set w/C7 Connector - 86211680 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Israeli 10Amp Power Cord - 86275000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details