Interpower Israeli 10Amp Power Cord 86275000

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Israeli 10Amp Power Cord - 86275000 - Interpower
Oskaloosa, IA, United States
Israeli 10Amp Power Cord
86275000
Israeli 10Amp Power Cord 86275000
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: 16A 250V

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86275000
Product Name Israeli 10Amp Power Cord
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type 16A 250V
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x12 SJT Cable - 86060040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details