Interpower United Kingdom/Ireland 10A Power Cord 86240310

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: Plug contains BS1362 13A fuse. NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: Plug contains BS1362 13A fuse. NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom/Ireland 10A Power Cord - 86240310 - Interpower
Oskaloosa, IA, United States
United Kingdom/Ireland 10A Power Cord
86240310
United Kingdom/Ireland 10A Power Cord 86240310
Current Rating: 10A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: -15ºC to 70ºC Plug Type: United Kingdom BS 1363/A Plug Color: Black Connector Type: Unterminated Cable Style: International Conductor Size: 1.0mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 6.3mm to 8.0mm General Material: PVC CE Marking: no REMARKS: Plug contains BS1362 13A fuse. NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 3.00m/9.84ft

Temperature Rating: -15ºC to 70ºC

Plug Type: United Kingdom BS 1363/A

Plug Color: Black

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.0mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 6.3mm to 8.0mm

General Material: PVC

CE Marking: no

REMARKS: Plug contains BS1362 13A fuse. NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86240310
Product Name United Kingdom/Ireland 10A Power Cord
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type BS 1363; United Kingdom BS 1363/A
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 16Amp C19 Connector Power Cord - 70009110250 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Chinese Cord Set with C13 Angled Connector - 86272030 - Interpower
Specs
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details