Interpower Australia Class II Cord Set w/C7 Connector 86211680

Description
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australia Class II Cord Set w/C7 Connector - 86211680 - Interpower
Oskaloosa, IA, United States
Australia Class II Cord Set w/C7 Connector
86211680
Australia Class II Cord Set w/C7 Connector 86211680
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Australia AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no

NOTE: This part is not available for sale

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Australia AS/NZS 3112

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-H2-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86211680
Product Name Australia Class II Cord Set w/C7 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type AS 3112; Australia AS/NZS 3112
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North America 7Amp Cord Set w/ C5 Connector - 86220385 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x4.00mm² PVC Harmonized Cable - 86020090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x1.50mm°� White H05VV-F Cable - 86065130 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details