Interpower Fuse Block Bolt-in Mounting 809S-8202-01

Description
N.A. Current Rating: See RemarksA Int'l Current Rating: A N.A. Voltage Rating: 300VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 80ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Style: Angled 6.3mm QD Terminal Material: Spring Bronze Body Style: Horizontal Mounting Style: Screw General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: UL 20A; CSA 16A
Request a Quote Datasheet
Description
N.A. Current Rating: See RemarksA Int'l Current Rating: A N.A. Voltage Rating: 300VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 80ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Style: Angled 6.3mm QD Terminal Material: Spring Bronze Body Style: Horizontal Mounting Style: Screw General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: UL 20A; CSA 16A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Block Bolt-in Mounting - 809S-8202-01 - Interpower
Oskaloosa, IA, United States
Fuse Block Bolt-in Mounting
809S-8202-01
Fuse Block Bolt-in Mounting 809S-8202-01
N.A. Current Rating: See RemarksA Int'l Current Rating: A N.A. Voltage Rating: 300VAC Int'l Voltage Rating: VAC Temperature Rating: -40ºC to 80ºC Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Style: Angled 6.3mm QD Terminal Material: Spring Bronze Body Style: Horizontal Mounting Style: Screw General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Current Ratings: UL 20A; CSA 16A

N.A. Current Rating: See RemarksA

Int'l Current Rating: A

N.A. Voltage Rating: 300VAC

Int'l Voltage Rating: VAC

Temperature Rating: -40ºC to 80ºC

Flammability Rating: UL 94 V-0

Fuse Size : ¼" x 1¼"

Terminal Style: Angled 6.3mm QD

Terminal Material: Spring Bronze

Body Style: Horizontal

Mounting Style: Screw

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Current Ratings: UL 20A; CSA 16A

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 809S-8202-01
Product Name Fuse Block Bolt-in Mounting
Rated Operating Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
¼ x 1¼
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Operating Temperature 266 F (130 C)
View Details