Interlectric Corporation 90/PAR38/N SPOT 120V QUARTZ

Description
Quartz Lamp
Description
Quartz Lamp

Suppliers

Company
Product
Description
Supplier Links
90/PAR38/N SPOT 120V QUARTZ -  - Interlectric Corporation
Warren, PA, USA
90/PAR38/N SPOT 120V QUARTZ
90/PAR38/N SPOT 120V QUARTZ
Quartz Lamp

Quartz Lamp

Supplier's Site

Technical Specifications

  Interlectric Corporation
Product Category Lamps
Product Name 90/PAR38/N SPOT 120V QUARTZ
Lamp Type Quartz Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details