Thermal infrared emitter in a TO-8 package with a glued CaF₂ window, designed for gas detection and spectroscopy. The NiCr filament-based source has a 40 mm² radiating element, emits up to 730 mW of optical power at a maximum electrical input of 2.5 W, and operates with a radiant element temperature of 630 °C at this power. Electrical resistance ranges from 5 to 6 Ω, with a maximum voltage of 3.8 V and current of 660 mA. The emitter has a wavelength range of 2 to 11 µm and supports modulation up to 4 Hz at 50% depth. The hermetically sealed housing includes nitrogen filling and is leakage tested for long-term stability.
Thermal infrared emitter with CaF₂ window, hermetically sealed
HIS2000R-C300-9 is a NiCr filament based thermal infrared emitter in a hermetically sealed TO-8 package with a glued CaF₂ window. This guarantees better long-term stability. The standard cap allows a simple replacement in existing applications.
THERMAL IR EMITTER, NICR FILAMEN
| Innovative Sensor Technology IST USA Division | DigiKey | |
|---|---|---|
| Product Category | LED Lamps | Lamps |
| Product Number | HIS2000R-C300-9 | 2952-HIS2000R-C300-9-ND |
| Product Name | Infrared-Emitter HIS2000R-C300-9 | LED Emitters - Infrared, UV, Visible |