CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full flow ports for easy filling and bleeding.
The pneumatic actuator is our standard low profile large Bore compact cylinder.
Features Include:
CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full flow ports for easy filling and bleeding.
The pneumatic actuator is our standard low profile large Bore compact cylinder.
Features Include:
CI series Compact Intensifiers are simple generic boosters that utilize a large pneumatic piston to intensify oil pressure with a smaller piston. The Product range includes 24 models. All are designed to be highly space efficient and low weight. The pressure chamber features two large full flow ports for easy filling and bleeding.
The pneumatic actuator is our standard low profile large Bore compact cylinder.
Features Include:
| Compact Automation | Compact Automation | Compact Automation | |
|---|---|---|---|
| Product Category | Pressure Intensifiers and Boosters | Pressure Intensifiers and Boosters | Pressure Intensifiers and Boosters |
| Product Number | CI Series | CI Series | CI Series |
| Product Name | 8" Bore Air Powered Intensifiers | 6" Bore Air Powered Intensifiers | 4" Bore Air Powered Intensifiers |
| Technology Type | Pneumatic | Pneumatic | Pneumatic |
| Maximum Output Pressure | 3200 to 5000 psi (2252 to 3519 m H2O) | 1800 to 4900 psi (1267 to 3449 m H2O) | 800 to 2400 psi (563 to 1689 m H2O) |
| Pressure Intensification Factor | 16 to 50 | 9 to 28 | 4 to 12 |
| Maximum Outlet Flow | 1 to 9 in³/min (0.9832 to 8.85 L/hr) | 1 to 9 in³/min (0.9832 to 8.85 L/hr) | 1 to 9 in³/min (0.9832 to 8.85 L/hr) |
| Piston Travel | 1 to 3 inch (25.4 to 76.2 mm) | 1 to 3 inch (25.4 to 76.2 mm) | 1 to 3 inch (25.4 to 76.2 mm) |