Jergens, Inc. Pre-Fill Boosters 61706

Description
Jergens Pre-Fill Boosters offer many more advantages than conventional boosters while maintaining the same basic simplicity. Our Pre-Fill Boosters have (2) automatic cycles. The first cycle pre-fills the work circuit using low pressure with a large reservoir to provide volume. The second cycle then automatically provides high pressure as needed. These units also provide automatic bleeding of the work circuit. This self-bleeding feature negates the need to “bleed the lines” after it is set up. Features, Benefits, & Product Specifications: Ideal for any general-use production system requiring maximum efficiency with minimum effort Must be used in the upright (vertical) position Self bleeding Easy view reservoir Available in 15:1, 30:1, and 54:1 boost ratios Kits & accessories available (see Related Products below)
Request a Quote Datasheet
Description
Jergens Pre-Fill Boosters offer many more advantages than conventional boosters while maintaining the same basic simplicity. Our Pre-Fill Boosters have (2) automatic cycles. The first cycle pre-fills the work circuit using low pressure with a large reservoir to provide volume. The second cycle then automatically provides high pressure as needed. These units also provide automatic bleeding of the work circuit. This self-bleeding feature negates the need to “bleed the lines” after it is set up. Features, Benefits, & Product Specifications: Ideal for any general-use production system requiring maximum efficiency with minimum effort Must be used in the upright (vertical) position Self bleeding Easy view reservoir Available in 15:1, 30:1, and 54:1 boost ratios Kits & accessories available (see Related Products below)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Fill Boosters - 61706 - Jergens, Inc.
Cleveland, OH, United States
Pre-Fill Boosters
61706
Pre-Fill Boosters 61706
Jergens Pre-Fill Boosters offer many more advantages than conventional boosters while maintaining the same basic simplicity. Our Pre-Fill Boosters have (2) automatic cycles. The first cycle pre-fills the work circuit using low pressure with a large reservoir to provide volume. The second cycle then automatically provides high pressure as needed. These units also provide automatic bleeding of the work circuit. This self-bleeding feature negates the need to “bleed the lines” after it is set up. Features, Benefits, & Product Specifications: Ideal for any general-use production system requiring maximum efficiency with minimum effort Must be used in the upright (vertical) position Self bleeding Easy view reservoir Available in 15:1, 30:1, and 54:1 boost ratios Kits & accessories available (see Related Products below)

Jergens Pre-Fill Boosters offer many more advantages than conventional boosters while maintaining the same basic simplicity. Our Pre-Fill Boosters have (2) automatic cycles. The first cycle pre-fills the work circuit using low pressure with a large reservoir to provide volume. The second cycle then automatically provides high pressure as needed. These units also provide automatic bleeding of the work circuit. This self-bleeding feature negates the need to “bleed the lines” after it is set up.
Features, Benefits, & Product Specifications:

  • Ideal for any general-use production system requiring maximum efficiency with minimum effort
  • Must be used in the upright (vertical) position
  • Self bleeding
  • Easy view reservoir
  • Available in 15:1, 30:1, and 54:1 boost ratios
  • Kits & accessories available (see Related Products below)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Pressure Intensifiers and Boosters
Product Number 61706
Product Name Pre-Fill Boosters
Unlock Full Specs
to access all available technical data

Similar Products