Interface Devices, Inc. Hydraulic Directional Valve DO3-4WPSV

Description
IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available with an optional "P" Port check valve for multiple cylinder circuits. Can be supplied with alternative seal materials for special fluid compatibility. Solenoids available in 12 or 24 VDC and 110 or 220 VAC and optional DIN connectors.
Datasheet
Description
IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available with an optional "P" Port check valve for multiple cylinder circuits. Can be supplied with alternative seal materials for special fluid compatibility. Solenoids available in 12 or 24 VDC and 110 or 220 VAC and optional DIN connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Directional Valve - DO3-4WPSV - Interface Devices, Inc.
Milford, CT, USA
Hydraulic Directional Valve
DO3-4WPSV
Hydraulic Directional Valve DO3-4WPSV
IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available with an optional "P" Port check valve for multiple cylinder circuits. Can be supplied with alternative seal materials for special fluid compatibility. Solenoids available in 12 or 24 VDC and 110 or 220 VAC and optional DIN connectors.

IDI DO3 (CETOP 3, ISO 3) 4 way hydraulic directional valve, poppet style, solenoid actuated directional control valves handles flows up 3 GPM and pressures to 5000 psi. Ideally suited for use with IDI Air Driven Pumps (all models). Aircraft grade aluminum body is narrow and lightweight. Available with an optional "P" Port check valve for multiple cylinder circuits. Can be supplied with alternative seal materials for special fluid compatibility. Solenoids available in 12 or 24 VDC and 110 or 220 VAC and optional DIN connectors.

Datasheet

Technical Specifications

  Interface Devices, Inc.
Product Category Industrial Valves
Product Number DO3-4WPSV
Product Name Hydraulic Directional Valve
Valve Type Cartridge; Poppet; Solenoid
Primary Material Aluminum
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Accuracy Diaphragm Regulator - PRDB - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details