McWane Plant and Industrial Check Valves KEN-FLEX Check Valves

Description
Features & Benefits 1. Cover Seal - EPDM or NBR O-ring seal prevents leakage. 2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both sides. 3. Slanted Body Seat - promotes fast, non-slam closure. 35° from full open to closed. 4. Position Indicator (optional) - provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of solids. 8. Fusion Bonded Epoxy - NSF-61 certified and conforms to AWWA C550. 9. Backflow Actuator (optional) - used to manually open disc when backflushing is required. Low-maintenance • Flapper is only moving part • Anti-corrosion encapsulation of disc and hinge • Flapper is accessible through full-size top cover with valve in line • Reversible disc extends useful life of the flapper • O-ring seat seal is integrated into flapper • No scheduled maintenance nor lubrication required Fast-closing • Quiet operation with non-slam design • Reduces likelihood of water hammer • Disc seated at 45° angle with only 35° travel from fully open to fully close position • Disc hinge flexes into open position and snaps back into closed position • Optional spring-loaded position indicator accelerates closing
Request a Quote Datasheet
Description
Features & Benefits 1. Cover Seal - EPDM or NBR O-ring seal prevents leakage. 2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both sides. 3. Slanted Body Seat - promotes fast, non-slam closure. 35° from full open to closed. 4. Position Indicator (optional) - provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of solids. 8. Fusion Bonded Epoxy - NSF-61 certified and conforms to AWWA C550. 9. Backflow Actuator (optional) - used to manually open disc when backflushing is required. Low-maintenance • Flapper is only moving part • Anti-corrosion encapsulation of disc and hinge • Flapper is accessible through full-size top cover with valve in line • Reversible disc extends useful life of the flapper • O-ring seat seal is integrated into flapper • No scheduled maintenance nor lubrication required Fast-closing • Quiet operation with non-slam design • Reduces likelihood of water hammer • Disc seated at 45° angle with only 35° travel from fully open to fully close position • Disc hinge flexes into open position and snaps back into closed position • Optional spring-loaded position indicator accelerates closing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
Birmingham, AL, United States
Features & Benefits 1. Cover Seal - EPDM or NBR O-ring seal prevents leakage. 2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both sides. 3. Slanted Body Seat - promotes fast, non-slam closure. 35° from full open to closed. 4. Position Indicator (optional) - provides exterior indication of valve position. Spring-loaded closure device. 5. Stainless Steel Hardware - for corrosion resistance. 6. Body/Cover - Ductile iron for added strength and reduced weight. 7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of solids. 8. Fusion Bonded Epoxy - NSF-61 certified and conforms to AWWA C550. 9. Backflow Actuator (optional) - used to manually open disc when backflushing is required. Low-maintenance • Flapper is only moving part • Anti-corrosion encapsulation of disc and hinge • Flapper is accessible through full-size top cover with valve in line • Reversible disc extends useful life of the flapper • O-ring seat seal is integrated into flapper • No scheduled maintenance nor lubrication required Fast-closing • Quiet operation with non-slam design • Reduces likelihood of water hammer • Disc seated at 45° angle with only 35° travel from fully open to fully close position • Disc hinge flexes into open position and snaps back into closed position • Optional spring-loaded position indicator accelerates closing

Features & Benefits

1. Cover Seal - EPDM or NBR O-ring seal prevents leakage.
2. Reversible Disc - EPDM or NBR encapsulated ductile iron with integral O-ring bead on both sides.
3. Slanted Body Seat - promotes fast, non-slam closure. 35° from full open to closed.
4. Position Indicator (optional) - provides exterior indication of valve position. Spring-loaded closure device.
5. Stainless Steel Hardware - for corrosion resistance.
6. Body/Cover - Ductile iron for added strength and reduced weight.
7. Non-Clog Body Design - smooth contoured surfaces and 100% port area allows passage of solids.
8. Fusion Bonded Epoxy - NSF-61 certified and conforms to AWWA C550.
9. Backflow Actuator (optional) - used to manually open disc when backflushing is required.

Low-maintenance
• Flapper is only moving part
• Anti-corrosion encapsulation of disc and hinge
• Flapper is accessible through full-size top cover with valve in line
• Reversible disc extends useful life of the flapper
• O-ring seat seal is integrated into flapper
• No scheduled maintenance nor lubrication required

Fast-closing
• Quiet operation with non-slam design
• Reduces likelihood of water hammer
• Disc seated at 45° angle with only 35° travel from fully open to fully close position
• Disc hinge flexes into open position and snaps back into closed position
• Optional spring-loaded position indicator accelerates closing

Supplier's Site Datasheet

Technical Specifications

  McWane Plant and Industrial
Product Category Industrial Valves
Product Number KEN-FLEX Check Valves
Product Name Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Universal Hydrants - Universal Hydrants - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Universal Hydrants
View Details
Air Valves (non-AWWA) - CRP-8 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details