Clippard Proportional In-Line and Manafold Control Valve E*-P-20-60-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of two-way proportional control valves for precise air or gas flow regulation in applications such as analytical instruments, respirators, and blood pressure monitoring. Each valve uses a single moving part for long life and low power consumption, requiring 1.9 watts at 73°F. It is available with five orifice sizes: 0.009", 0.013", 0.025", 0.040", and 0.060", with maximum pressures ranging from 25 psig for the 0.060" orifice to 100 psig for smaller orifices. The valve accepts 0 to 20 VDC input signals and operates over a temperature range of 32 to 132°F. It mounts in-line with #10-32 female inlet and outlet threads or on a manifold, and uses nitrile seals by default, with FKM and EPDM optional. Power consumption is maximally 2.3 watts.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of two-way proportional control valves for precise air or gas flow regulation in applications such as analytical instruments, respirators, and blood pressure monitoring. Each valve uses a single moving part for long life and low power consumption, requiring 1.9 watts at 73°F. It is available with five orifice sizes: 0.009", 0.013", 0.025", 0.040", and 0.060", with maximum pressures ranging from 25 psig for the 0.060" orifice to 100 psig for smaller orifices. The valve accepts 0 to 20 VDC input signals and operates over a temperature range of 32 to 132°F. It mounts in-line with #10-32 female inlet and outlet threads or on a manifold, and uses nitrile seals by default, with FKM and EPDM optional. Power consumption is maximally 2.3 watts.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-20-60-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-20-60-25
Proportional In-Line and Manafold Control Valve E*-P-20-60-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-20-60-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Stem Cartridge Valve - GV-3C - Clippard
Specs
Valve Type Cartridge; Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
DVP Proportional Electronic Valve - DV Series - Clippard
Specs
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
10 mm Miniature Electronic Valve - E310A-1E - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
GNV Needle Valve, Direct Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details