XJCSENSOR Technology Co., Ltd. Joint Torque Sensor X-ST209-D

Description
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity and strong overload protection capacity.
Request a Quote
Description
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity and strong overload protection capacity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Joint Torque Sensor - X-ST209-D - XJCSENSOR Technology Co., Ltd.
Shenzhen, China
Joint Torque Sensor
X-ST209-D
Joint Torque Sensor X-ST209-D
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity and strong overload protection capacity.

  • Various communication methods are available.
  • High sampling frequency, quick response, strong anti-interference ability.
  • High precision with the principle of resistance strain type.
  • God temperature characteristics with self-compensated strain gauge.
  • Small size, thin thickness, high horsional rigidity and strong overload protection capacity.
Supplier's Site

Technical Specifications

  XJCSENSOR Technology Co., Ltd.
Product Category Torque Sensors
Product Number X-ST209-D
Product Name Joint Torque Sensor
Torque 867 In-lbs (1000 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Static Torque Sensor - X-ST-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 8.85 to 885 In-lbs (10.2 to 1020 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Joint Torque Sensor - X-ST208-C - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 664 In-lbs (765 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Dynamic Torque Sensor - X-DT-1002 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Electrical Output Voltage
Features Temperature Compensation
Technology StrainGauge
View Details
Static Torque Sensor - X-ST32-H24-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Torque 4.42 to 8.85 In-lbs (5.1 to 10.2 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details