PCE Instruments / PCE Americas Inc. Test Stand for Force Gauge PCE-MTS500

Description
Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator a high quality machine for testing material and samples. The maximum force range of the motorized test material stand is up to 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min on the front panel. Accurate and precise measurements are always guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series . Whenever the human body reaches its limits with respect to force application, the motorized material test stand comes into play. The user of the test stand is obliged to prepare a hazard analysis of possible safety concerns and corrective actions.
Request a Quote
Description
Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator a high quality machine for testing material and samples. The maximum force range of the motorized test material stand is up to 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min on the front panel. Accurate and precise measurements are always guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series . Whenever the human body reaches its limits with respect to force application, the motorized material test stand comes into play. The user of the test stand is obliged to prepare a hazard analysis of possible safety concerns and corrective actions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Test Stand for Force Gauge
PCE-MTS500
Test Stand for Force Gauge PCE-MTS500
Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator a high quality machine for testing material and samples. The maximum force range of the motorized test material stand is up to 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min on the front panel. Accurate and precise measurements are always guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series . Whenever the human body reaches its limits with respect to force application, the motorized material test stand comes into play. The user of the test stand is obliged to prepare a hazard analysis of possible safety concerns and corrective actions.

Motorized material test stand to 5000 N, adaptable for all PCE Force Gauges series with internal and external load cell, large stroke, variable feed speed
Our motorized material test stand PCE-MTS500 can be coupled and operated in different variations with our PCE series force gauges. With the motorized material test stand all your tension and compression load applications are accurate and can be performed repeatedly. The use of the motorized material test stand offers the operator a high quality machine for testing material and samples. The maximum force range of the motorized test material stand is up to 500 kg. Use of the motorized material test stand requires an AC power connection. The feed rate is adjustable between 30 mm / min and 230 mm / min on the front panel. Accurate and precise measurements are always guaranteed with the motorized material test stand. The force-measuring stand is compatible with the following product series: PCE-FB, PCE-FM, PCE-PTR, PCE-DFG and PCE-LFG Series . Whenever the human body reaches its limits with respect to force application, the motorized material test stand comes into play. The user of the test stand is obliged to prepare a hazard analysis of possible safety concerns and corrective actions.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Force and Load Sensors
Product Number PCE-MTS500
Product Name Test Stand for Force Gauge
Force Rating 1124 lbs (510 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details