Strainsert Pivot End at 90° Model Designation TLLR-6 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-6 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-6 AL
Pivot End at 90° Model Designation TLLR-6 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-6 AL
Product Name Pivot End at 90° Model Designation
Force Rating 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pivot End at 90° Model Designation - TLLR-1 AL - Strainsert
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension
Output Analog Voltage
View Details
Metric Universal Load Cells - FL025UM - Strainsert
Specs
Force Rating 247 lbs (112 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Fatigue Rated Universal Load Cells - FFL(22-1/2/±15)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Universal Load Cells - FL400U - Strainsert
Specs
Force Rating 400000 lbs (181406 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details