TE Connectivity Torque Sensors 10208133-00

Description
Electrical Characteristics Full Scale Range (LBF) : 640 Full Scale Range (NEWTM) : 800 Supply Voltage (VDC) : 10 - 30 Operation/Applicatio n Output Signal Details : ±2 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 640 Full Scale Range (NEWTM) : 800 Supply Voltage (VDC) : 10 - 30 Operation/Applicatio n Output Signal Details : ±2 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Sensors - 10208133-00 - TE Connectivity
Berwyn, PA, United States
Torque Sensors
10208133-00
Torque Sensors 10208133-00
Electrical Characteristics Full Scale Range (LBF) : 640 Full Scale Range (NEWTM) : 800 Supply Voltage (VDC) : 10 - 30 Operation/Applicatio n Output Signal Details : ±2 V Rotation Speed (RPM) : Static Other Force Direction : Counterclockwise, Clockwise Product Type Features Torque Sensor Type : Static Torque Sensors Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 640
  • Full Scale Range (NEWTM) : 800
  • Supply Voltage (VDC) : 10 - 30

Operation/Application


  • Output Signal Details : ±2 V
  • Rotation Speed (RPM) : Static

Other


  • Force Direction : Counterclockwise, Clockwise

Product Type Features


  • Torque Sensor Type : Static Torque Sensors

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Torque Sensors
Product Number 10208133-00
Product Name Torque Sensors
Torque 7680 In-lbs (8856 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Sensors - 20010504-00 - TE Connectivity
Specs
Torque 2880 In-lbs (3321 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 20012447-00 - TE Connectivity
Specs
Torque 7200 In-lbs (8302 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - 10217186-00 - TE Connectivity
Specs
Torque 144 In-lbs (166 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details
Torque Sensors - ECD109-100-C20003 - TE Connectivity
Specs
Torque 960 In-lbs (1107 kg-cm)
Accuracy 0.2500 ±% Full Scale
Category of Device Element/Chip
View Details