Mark-10 Corporation Force Gauge,500 lbF/250 kgF /2500 N M3-500

Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet
Description
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Gauge,500 lbF/250 kgF /2500 N - M3-500 - Transcat, Inc.
Rochester, NY, USA
Force Gauge,500 lbF/250 kgF /2500 N
M3-500
Force Gauge,500 lbF/250 kgF /2500 N M3-500
Product Highlights High speed 2,000 Hz sampling rate USB output 1/1000 resolution Free basic data collection software included Programmable high/low set points with audio/visual alarms Live load bar graph with audio/visual overload alarms Ergonomic, reversible housing for hand held or test stand use 3-year warranty Made in USA Each Unit Includes Carrying case Set of common attachments AC adapter/charger Battery MESUR Lite basic data collection software USB cable and driver Resource CD NIST-traceable certificate of calibration with data

Product Highlights

  • High speed 2,000 Hz sampling rate
  • USB output
  • 1/1000 resolution
  • Free basic data collection software included
  • Programmable high/low set points with audio/visual alarms
  • Live load bar graph with audio/visual overload alarms
  • Ergonomic, reversible housing for hand held or test stand use
  • 3-year warranty
  • Made in USA

Each Unit Includes

  • Carrying case
  • Set of common attachments
  • AC adapter/charger
  • Battery
  • MESUR Lite basic data collection software
  • USB cable and driver
  • Resource CD
  • NIST-traceable certificate of calibration with data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Force and Load Sensors
Product Number M3-500
Product Name Force Gauge,500 lbF/250 kgF /2500 N
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Profile Load Cell Universal / Tension or Compression - LPO Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Force Measured Tension (optional feature); Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Digital Force Gauge 100lb/1600oz/50kg/50000g/500N - M4-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details