Mark-10 Corporation Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN MR02-500

Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR02-500 is a compact, rugged button-type force sensor designed for compression measurements up to 500 lbF (2500 N). It includes a Plug & Test® smart connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and comes with a calibration certificate containing 10 data points. Dimensions are 1.23 in (31.2 mm) diameter, 0.32 in (8.1 mm) height, and 1.0 in (25.4 mm) length, with a threaded mounting hole for #6-32 fasteners. Accuracy is ±0.5% of full scale plus the indicator's error, and safe overload is 150% of full scale. Weight is 0.3 lb (0.1 kg).

Datasheet Summary
Powered by GS/AI

The MR02-500 is a compact, rugged button-type force sensor designed for compression measurements up to 500 lbF (2500 N). It includes a Plug & Test® smart connector with gold-plated spring contacts for secure, interchangeable use with Mark-10 indicators, and comes with a calibration certificate containing 10 data points. Dimensions are 1.23 in (31.2 mm) diameter, 0.32 in (8.1 mm) height, and 1.0 in (25.4 mm) length, with a threaded mounting hole for #6-32 fasteners. Accuracy is ±0.5% of full scale plus the indicator's error, and safe overload is 150% of full scale. Weight is 0.3 lb (0.1 kg).

Suppliers

Company
Product
Description
Supplier Links
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR02-500 - Mark-10 Corporation
Copiague, NY, United States
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
MR02-500
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN MR02-500
Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Button sensors for compressive loads of up to 10,000 lbF (50 kN). Compact and rugged, the R02 is ideal for heavy duty applications with space constraints. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR02-500
Product Name Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN
Force Rating 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
100lb/50kg/500N Force Gauge - M3-100 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge 20lb/320oz/10kg/10000g/100N - M4-20 - Transcat, Inc.
Specs
Force Rating 20 lbs (9.07 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Basic ergonomics testing kit w/force gauge, 100 lbF / 500 N - EKE-100-1 - Transcat, Inc.
Specs
Force Rating 100 lbs (45.35 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details